IC ARM9 PHY 10/100MBPS 400BGA Product overview: KSZ8692PB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-KSZ8692PB can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1193816-KSZ8692PB
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM9
Applications: Networking and Communications
Interface: EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB
Program Memory Type: External Program Memory
Controller Series: KSZ
Categories: Integrated Circuits
Supplier Device Package: 400-PBGA (24x24)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 400-BGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8692
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 20
Supply Voltage (V): 1.235V ~ 1.365V
IC ARM9 PHY 10/100MBPS 400BGA
IC ARM9 PHY 10/100MBPS 400BGA
IC ARM9 PHY 10/100MBPS 400BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-KSZ8692PB | 1193816-KSZ8692PB | KSZ8692PB | KSZ8692PB | KSZ8692PB |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - KSZ8692PB | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Supply Voltage | 1.24 to 1.36 volts | 1.24 to 1.36 volts | 1.24 to 1.36 volts | ||
| Serial Interface | Ethernet, I2C, PCI, SPI, UART | I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB | I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I²C, I²S,PCI, SPI, UART/USART, USB | ||
| Package Type | Other; Tray | BGA; Other; 400-BGA | |||
| Pin Count | 400 | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |