IC TELECOM INTERFACE 128QFP Product overview: KSZ8342Q from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-KSZ8342Q can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 754077-KSZ8342Q
Packaging: Tray
Mounting Style: SMD
Function: Adapter
Interface: PCM
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-BFQFP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8342
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 3.3V
Telecom IC Adapter 128-PQFP (14x20)
IC TELECOM INTERFACE 128QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-KSZ8342Q | 754077-KSZ8342Q | KSZ8342Q | KSZ8342Q |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - KSZ8342Q | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.2V, 3.3V | Other; 1.2V~ 3.3V | 3.3V; Other; 1.2V, 3.3V | 3.3V; Other |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |