IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8091RNBCA from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8091RNBCA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 002229-KSZ8091RNBCA
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 1/1 32QFN
IC TRANSCEIVER FULL 1/1 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-KSZ8091RNBCA | 002229-KSZ8091RNBCA | KSZ8091RNBCA | KSZ8091RNBCA |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBCA | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Features | RoHS | |||
| Supply Voltage | Other; 1.8V, 2.5V, 3.3V | Other; 1.8V~ 2.5V~ 3.3V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V |
| Data Rate | 10000 to 100000 kbps |