IC TRANSCEIVER FULL 1/1 24QFN Product overview: KSZ8081RNDCA-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8081RNDCA-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 778078-KSZ8081RNDCA-
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8V, 2.5V, 3.3V
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8081RND
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): DP83848T; TNETE2201BPJWG4; TNETE2201BPHDG4; TNETE2201BPJDG4;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 1/1 24QFN
IC TRANSCEIVER FULL 1/1 24QFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-KSZ8081RNDCA-TR | 1773053 | 1773053P | 778078-KSZ8081RNDCA-TR | KSZ8081RNDCA-TR | KSZ8081RNDCA-TR |
| Product Name | Interface Transceiver IC | Ethernet Interface Ics | Ethernet Interface Ics | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNDCA-TR | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V, 2.5V, 3.3V | Other; 1.8V~ 2.5V~ 3.3V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | ||
| Data Rate | 10000 to 100000 kbps | 100000 kbps | 100000 kbps |