Manufacturer: Microchip Technology
Win Source Part Number: 002228-KSZ8081RNBCA-
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8081RNB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Alternative Parts (Cross-Reference): L84225; 1893BYI-10LF; 1893BYI-10; AM79C874VC;
Introduction Date: November 05, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8081RNBCA-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8081RNBCA-TR can be used for catalog matching and distributor lookup.
Transceiver QFN-32-EP(5x5) Ethernet ICs ROHS
IC TRANSCEIVER FULL 1/1 32QFN
IC TRANSCEIVER FULL 1/1 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 002228-KSZ8081RNBCA-TR | 710-KSZ8081RNBCA-TR | 9112887 | 9112887P | KSZ8081RNBCA-TR | KSZ8081RNBCA-TR | KSZ8081RNBCA-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNBCA-TR | Interface Transceiver IC | Ethernet Interface Ics | Ethernet Interface Ics | Communication Interface Chip/UART/485/232 >> Ethernet ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | UART | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other; 3.3 v | Other; 1.8V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 32-QFN (5x5) | Tape & Reel (TR) | QFNL; Qfn | QFNL | 32-VFQFN Exposed Pad |