Win Source Part Number: 1261594-KSZ8061RNDW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8061
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8061RNDW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8061RNDW can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 32QFN
IC TRANSCEIVER FULL 1/1 32QFN
10 BASE PHYSICAL LAYER TRANSCEIVER; Output Voltage:2.5V; Output Current:6.6mA; Supply Voltage Min:2.5V; Supply Voltage Max:3.3V; Baud Rate:100Mbaud; Interface Case Style:QFN; No. of Pins:32Pins; Product Range:KSZ8061; Automotive RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261594-KSZ8061RNDW | 710-KSZ8061RNDW | 1224833 | 1224833P | KSZ8061RNDW | KSZ8061RNDW | 90Y7157 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Ethernet Interface Ics | Ethernet Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | 10 Base Physical Layer Transceiver; Output Voltage Microchip |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other; 3.3 v | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V | Other; 2.5V | |
| Data Rate | 100000 kbps | 100000 kbps | 100000 kbps | 100000 kbps | 100000 kbps | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |