Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8051RNLU-TRVAO

Description
Win Source Part Number: 1352766-KSZ8051RNLU- TRVAO Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. Type: Transceiver REACH Status: REACH Unaffected Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Mounting Type: Surface Mount Voltage - Supply: 3.135V ~ 3.465V Data Rate: 10Mbps, 100Mbps Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 400 mV
Request a Quote
Description
Win Source Part Number: 1352766-KSZ8051RNLU- TRVAO Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. Type: Transceiver REACH Status: REACH Unaffected Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Mounting Type: Surface Mount Voltage - Supply: 3.135V ~ 3.465V Data Rate: 10Mbps, 100Mbps Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 400 mV
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSZ8051RNLU-TRVAO is a single-chip 10BASE-T/100BASE-TX Ethernet transceiver compliant with IEEE 802.3 standards, specifically designed for automotive applications and AEC-Q100 qualified. It supports RMII v1.2 interface with a 50 MHz reference clock output, making it suitable for various networking tasks. The device features auto-negotiation capabilities to select the highest link speed and duplex mode automatically, along with built-in diagnostics such as LinkMD® for cable fault detection and loopback modes for testing. This transceiver operates with a single supply voltage ranging from 3.135V to 3.465V and includes power-saving modes. It is packaged in a 32-pin 5mm x 5mm QFN format, suitable for surface mounting. The device is capable of handling data rates of 10 Mbps and 100 Mbps, with one driver and one receiver, and provides LED outputs for link, activity, and speed status indication. The KSZ8051RNLU-TRVAO is ideal for engineers looking for a reliable Ethernet interface solution in automotive networking applications.

Datasheet Summary
Powered by GS/AI

The KSZ8051RNLU-TRVAO is a single-chip 10BASE-T/100BASE-TX Ethernet transceiver compliant with IEEE 802.3 standards, specifically designed for automotive applications and AEC-Q100 qualified. It supports RMII v1.2 interface with a 50 MHz reference clock output, making it suitable for various networking tasks. The device features auto-negotiation capabilities to select the highest link speed and duplex mode automatically, along with built-in diagnostics such as LinkMD® for cable fault detection and loopback modes for testing. This transceiver operates with a single supply voltage ranging from 3.135V to 3.465V and includes power-saving modes. It is packaged in a 32-pin 5mm x 5mm QFN format, suitable for surface mounting. The device is capable of handling data rates of 10 Mbps and 100 Mbps, with one driver and one receiver, and provides LED outputs for link, activity, and speed status indication. The KSZ8051RNLU-TRVAO is ideal for engineers looking for a reliable Ethernet interface solution in automotive networking applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352766-KSZ8051RNLU-TRVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1352766-KSZ8051RNLU-TRVAO
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1352766-KSZ8051RNLU-TRVAO
Win Source Part Number: 1352766-KSZ8051RNLU- TRVAO Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. Type: Transceiver REACH Status: REACH Unaffected Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Mounting Type: Surface Mount Voltage - Supply: 3.135V ~ 3.465V Data Rate: 10Mbps, 100Mbps Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 400 mV

Win Source Part Number: 1352766-KSZ8051RNLU-TRVAO
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Transceiver
REACH Status: REACH Unaffected
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Mounting Type: Surface Mount
Voltage - Supply: 3.135V ~ 3.465V
Data Rate: 10Mbps, 100Mbps
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 400 mV

Buy Now Datasheet
Interface Transceiver IC - 710-KSZ8051RNLU-TRVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-KSZ8051RNLU-TRVAO
Interface Transceiver IC 710-KSZ8051RNLU-TRVAO
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8051RNLU-TRVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8051RNLU-TRVA O can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8051RNLU-TRVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8051RNLU-TRVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - KSZ8051RNLU-TRVAO - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ8051RNLU-TRVAO
Drivers, Receivers, Transceivers KSZ8051RNLU-TRVAO
IC TRANSCEIVER FULL 1/1 32QFN

IC TRANSCEIVER FULL 1/1 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8051RNLU-TRVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8051RNLU-TRVAO
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8051RNLU-TRVAO
IC TRANSCEIVER FULL 1/1 32QFN

IC TRANSCEIVER FULL 1/1 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1352766-KSZ8051RNLU-TRVAO 710-KSZ8051RNLU-TRVAO KSZ8051RNLU-TRVAO KSZ8051RNLU-TRVAO
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other
Data Rate 10000 to 100000 kbps 10000 to 100000 kbps 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Line Interface ICs - 1923258 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details