KSZ8051MNLU -- DRIVERS, RECEIVERS, TRANSCEIVERS
Microchip Technology, Inc.
Drivers, Receivers, Transceivers
KSZ8051MNLU
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
KSZ8051MNLU |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Technology
|
MII
|
|
Device Type
|
Transceiver; Transceiver
|
|
Supply Voltage
|
Other; 3.135V ~ 3.465V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
CardBus Controller
Supply Voltage
1.8V; Other
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 40 C (-4 to 104 F)
View Details