Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLI KSZ8051MNLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193804-KSZ8051MNLI Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: KSZ8051 Manufacturer Pack Quantity: 640 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193804-KSZ8051MNLI Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: KSZ8051 Manufacturer Pack Quantity: 640 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLI - 1193804-KSZ8051MNLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLI
1193804-KSZ8051MNLI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLI 1193804-KSZ8051MNLI
Manufacturer: Microchip Technology Win Source Part Number: 1193804-KSZ8051MNLI Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: KSZ8051 Manufacturer Pack Quantity: 640 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193804-KSZ8051MNLI
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: MII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8051
Manufacturer Pack Quantity: 640
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Interface Transceiver IC - 710-KSZ8051MNLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-KSZ8051MNLI
Interface Transceiver IC 710-KSZ8051MNLI
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8051MNLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8051MNLI can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8051MNLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8051MNLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8051MNLI
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8051MNLI
IC TRANSCEIVER FULL 1/1 32QFN

IC TRANSCEIVER FULL 1/1 32QFN

Supplier's Site
Drivers, Receivers, Transceivers - KSZ8051MNLI - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ8051MNLI
Drivers, Receivers, Transceivers KSZ8051MNLI
IC TRANSCEIVER FULL 1/1 32QFN

IC TRANSCEIVER FULL 1/1 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1193804-KSZ8051MNLI 710-KSZ8051MNLI KSZ8051MNLI KSZ8051MNLI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details