IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041TLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041TLI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1051088-KSZ8041TLI
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 48TQFP
IC TRANSCEIVER FULL 1/1 48TQFP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 9101727 | 9101727P | 710-KSZ8041TLI | 1051088-KSZ8041TLI | KSZ8041TLI | KSZ8041TLI |
| Product Name | Ethernet Interface Ics | Ethernet Interface Ics | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TLI | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | Ethernet; Ieee 802.3u | Ethernet; IEEE 802.3u | MII, RMII | MII, RMII | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3.3V; Other; 3.3 v | Other; 3.135V ~ 3.465V | Other; 3.135 V ~ 3.465 V | Other | Other; 3.135V ~ 3.465V | |
| Data Rate | 100000 kbps | 100000 kbps | 10000 to 100000 kbps | |||
| Package Type | QFP; Tqfp | QFP; TQFP; TQFP | Tray | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP | QFP; 48-TQFP |