Microchip Technology, Inc. Interface Transceiver IC KSZ8041TLI-TR

Description
IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041TLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041TLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041TLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041TLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-KSZ8041TLI-TR
Interface Transceiver IC 710-KSZ8041TLI-TR
IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041TLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041TLI-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041TLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TLI-TR - 778076-KSZ8041TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TLI-TR
778076-KSZ8041TLI-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TLI-TR 778076-KSZ8041TLI-TR
Manufacturer: Microchip Technology Win Source Part Number: 778076-KSZ8041TLI-TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 48-TQFP Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Protocol: MII, RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8041 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): DM9161BEP; DM9161AE; HFIXP973CAA3QE000; DP83848VYB; Introduction Date: December 21, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 778076-KSZ8041TLI-TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8041
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): DM9161BEP; DM9161AE; HFIXP973CAA3QE000; DP83848VYB;
Introduction Date: December 21, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8041TLI-TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ8041TLI-TR
Drivers, Receivers, Transceivers KSZ8041TLI-TR
IC TRANSCEIVER FULL 1/1 48TQFP

IC TRANSCEIVER FULL 1/1 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8041TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8041TLI-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8041TLI-TR
IC TRANSCEIVER FULL 1/1 48TQFP

IC TRANSCEIVER FULL 1/1 48TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-KSZ8041TLI-TR 778076-KSZ8041TLI-TR KSZ8041TLI-TR KSZ8041TLI-TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041TLI-TR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V Other
Data Rate 10000 to 100000 kbps
Pd 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Octal bus transceiver; 3-state - 74AHC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details