Microchip Technology, Inc. Interface Transceiver IC KSZ8041RNL-TR

Description
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8041RNL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041RNL-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8041RNL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041RNL-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-KSZ8041RNL-TR
Interface Transceiver IC 710-KSZ8041RNL-TR
IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8041RNL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041RNL-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 32QFN Product overview: KSZ8041RNL-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041RNL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNL-TR - 002223-KSZ8041RNL-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNL-TR
002223-KSZ8041RNL-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNL-TR 002223-KSZ8041RNL-TR
Manufacturer: Microchip Technology Win Source Part Number: 002223-KSZ8041RNL-TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 002223-KSZ8041RNL-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8041RNL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8041RNL-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8041RNL-TR
IC TRANSCEIVER FULL 1/1 32QFN

IC TRANSCEIVER FULL 1/1 32QFN

Supplier's Site
Drivers, Receivers, Transceivers - KSZ8041RNL-TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ8041RNL-TR
Drivers, Receivers, Transceivers KSZ8041RNL-TR
IC TRANSCEIVER FULL 1/1 32MLF

IC TRANSCEIVER FULL 1/1 32MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-KSZ8041RNL-TR 002223-KSZ8041RNL-TR KSZ8041RNL-TR KSZ8041RNL-TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041RNL-TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135 V ~ 3.465 V Other Other; 3.135V ~ 3.465V
Data Rate 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD7569BQ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details