Microchip Technology, Inc. Ethernet Interface - KSZ8041FTL-S KSZ8041FTL-S

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184230-KSZ8041FTL-S Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 1 Number of Pins: 48 Number of Transceivers: 1 Simplex/Duplex: Full Duplex Categories: Ethernet Interface Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Max Supply Current: 58.3 mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184230-KSZ8041FTL-S Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 1 Number of Pins: 48 Number of Transceivers: 1 Simplex/Duplex: Full Duplex Categories: Ethernet Interface Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Max Supply Current: 58.3 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - KSZ8041FTL-S - 1184230-KSZ8041FTL-S - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - KSZ8041FTL-S
1184230-KSZ8041FTL-S
Ethernet Interface - KSZ8041FTL-S 1184230-KSZ8041FTL-S
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184230-KSZ8041FTL-S Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 1 Number of Pins: 48 Number of Transceivers: 1 Simplex/Duplex: Full Duplex Categories: Ethernet Interface Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Max Operating Temperature: 70 °C Max Supply Current: 58.3 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184230-KSZ8041FTL-S
Operating Supply Voltage: 3.3 V
Data Rate: 100 Mbps
Number of Channels: 1
Number of Pins: 48
Number of Transceivers: 1
Simplex/Duplex: Full Duplex
Categories: Ethernet Interface
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Max Supply Current: 58.3 mA

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-KSZ8041FTL-S
Interface Transceiver IC 710-KSZ8041FTL-S
IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041FTL-S from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041FTL-S can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041FTL-S from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8041FTL-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - KSZ8041FTL-S - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ8041FTL-S
Drivers, Receivers, Transceivers KSZ8041FTL-S
IC TRANSCEIVER FULL 1/1 48TQFP

IC TRANSCEIVER FULL 1/1 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8041FTL-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8041FTL-S
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8041FTL-S
IC TRANSCEIVER FULL 1/1 48TQFP

IC TRANSCEIVER FULL 1/1 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1184230-KSZ8041FTL-S 710-KSZ8041FTL-S KSZ8041FTL-S KSZ8041FTL-S
Product Name Ethernet Interface - KSZ8041FTL-S Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Sensor Interface; Storage Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3 V Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other
Data Rate 100000 kbps 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3206-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers