Manufacturer: Microchip Technology
Win Source Part Number: 758883-KSZ8031RNLI
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8031
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V, 2.5V, 3.3V
IC TRANSCEIVER FULL 1/1 24QFN Product overview: KSZ8031RNLI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8031RNLI can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 24QFN
IC TRANSCEIVER FULL 1/1 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 758883-KSZ8031RNLI | 710-KSZ8031RNLI | KSZ8031RNLI | KSZ8031RNLI |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8031RNLI | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |