Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8031RNLI-TR KSZ8031RNLI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 002218-KSZ8031RNLI-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 002218-KSZ8031RNLI-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8031RNLI-TR - 002218-KSZ8031RNLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8031RNLI-TR
002218-KSZ8031RNLI-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8031RNLI-TR 002218-KSZ8031RNLI-TR
Manufacturer: Microchip Technology Win Source Part Number: 002218-KSZ8031RNLI-T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 002218-KSZ8031RNLI-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-KSZ8031RNLI-TR
Interface Transceiver IC 710-KSZ8031RNLI-TR
IC TRANSCEIVER FULL 1/1 24QFN Product overview: KSZ8031RNLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8031RNLI-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 24QFN Product overview: KSZ8031RNLI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8031RNLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8031RNLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8031RNLI-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8031RNLI-TR
IC TRANSCEIVER FULL 1/1 24QFN

IC TRANSCEIVER FULL 1/1 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 002218-KSZ8031RNLI-TR 710-KSZ8031RNLI-TR KSZ8031RNLI-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8031RNLI-TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details