Microchip Technology, Inc. Interface Transceiver IC KSZ8001S

Description
IC TRANSCEIVER FULL 48SSOP Product overview: KSZ8001S from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8001S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 48SSOP Product overview: KSZ8001S from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8001S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-KSZ8001S
Interface Transceiver IC 710-KSZ8001S
IC TRANSCEIVER FULL 48SSOP Product overview: KSZ8001S from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8001S can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 48SSOP Product overview: KSZ8001S from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ8001S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001S - 1193801-KSZ8001S - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001S
1193801-KSZ8001S
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001S 1193801-KSZ8001S
Manufacturer: Microchip Technology Win Source Part Number: 1193801-KSZ8001S Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: MII, RMII, SMII Duplex: Full Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: KSZ8001 Manufacturer Pack Quantity: 30 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193801-KSZ8001S
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: MII, RMII, SMII
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: KSZ8001
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ8001S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ8001S
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8001S
IC TRANSCEIVER FULL 48SSOP

IC TRANSCEIVER FULL 48SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-KSZ8001S 1193801-KSZ8001S KSZ8001S
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001S Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 1.8V, 3.3V Other; 1.8V~ 3.3V 3.3V; Other
Data Rate 10000 to 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051BZX - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-XFQFN Exposed Pad
View Details