Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized KBC1122P-AJZS

Description
IC INTFACE SPECIALIZED 156DQFN
Description
IC INTFACE SPECIALIZED 156DQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The KBC1122P-AJZS is an integrated Keyboard/System Management Controller from Quarktwin Technology Ltd. It features a high-performance 8051 microcontroller and supports a variety of interfaces including LPC, SPI, and a shared FlashROM interface. The device operates at 3.3V with 5V tolerant buffers and is compliant with ACPI 1.0b/2.0 and PC99a/PC2001 standards. This controller includes advanced power management capabilities with two power planes, allowing for low standby current in sleep mode and intelligent auto power management. It also integrates Direct Battery Management with SMSC SentinelAlert!, which includes an 8-channel ADC and a 3-channel DAC, facilitating analog monitoring and control. The KBC1122P-AJZS supports multiple low power-down modes and features a robust set of I/O options, including 92 general-purpose I/O pins, three independent PS/2 ports, and programmable pulse-width modulator outputs. Additionally, it provides a comprehensive set of timers, counters, and communication interfaces, making it suitable for applications requiring efficient system management and control. The product is housed in a 156-pin DQFN lead-free RoHS compliant package.

Datasheet Summary
Powered by GS/AI

The KBC1122P-AJZS is an integrated Keyboard/System Management Controller from Quarktwin Technology Ltd. It features a high-performance 8051 microcontroller and supports a variety of interfaces including LPC, SPI, and a shared FlashROM interface. The device operates at 3.3V with 5V tolerant buffers and is compliant with ACPI 1.0b/2.0 and PC99a/PC2001 standards. This controller includes advanced power management capabilities with two power planes, allowing for low standby current in sleep mode and intelligent auto power management. It also integrates Direct Battery Management with SMSC SentinelAlert!, which includes an 8-channel ADC and a 3-channel DAC, facilitating analog monitoring and control. The KBC1122P-AJZS supports multiple low power-down modes and features a robust set of I/O options, including 92 general-purpose I/O pins, three independent PS/2 ports, and programmable pulse-width modulator outputs. Additionally, it provides a comprehensive set of timers, counters, and communication interfaces, making it suitable for applications requiring efficient system management and control. The product is housed in a 156-pin DQFN lead-free RoHS compliant package.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - KBC1122P-AJZS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
KBC1122P-AJZS
Integrated Circuits (ICs) - Interface - Specialized KBC1122P-AJZS
IC INTFACE SPECIALIZED 156DQFN

IC INTFACE SPECIALIZED 156DQFN

Supplier's Site
Interface - Specialized - KBC1122P-AJZS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
KBC1122P-AJZS
Interface - Specialized KBC1122P-AJZS
IC INTFACE SPECIALIZED 156DQFN

IC INTFACE SPECIALIZED 156DQFN

Supplier's Site Datasheet
Specialized - KBC1122P-AJZS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
KBC1122P-AJZS
Specialized KBC1122P-AJZS
Interface 156-DQFN (12x12)

Interface 156-DQFN (12x12)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number KBC1122P-AJZS KBC1122P-AJZS KBC1122P-AJZS
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1845JP - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Switch ICs - 1220367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-25
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details