Microchip Technology, Inc. Interface - Interface - Specialized - KBC1122-AJZS KBC1122-AJZS

Description
Manufacturer: Microchip Technology Win Source Part Number: 205834-KBC1122-AJZS Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 156-DQFN (12x12) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 205834-KBC1122-AJZS Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 156-DQFN (12x12) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - KBC1122-AJZS - 205834-KBC1122-AJZS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - KBC1122-AJZS
205834-KBC1122-AJZS
Interface - Interface - Specialized - KBC1122-AJZS 205834-KBC1122-AJZS
Manufacturer: Microchip Technology Win Source Part Number: 205834-KBC1122-AJZS Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 156-DQFN (12x12) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 205834-KBC1122-AJZS
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 156-DQFN (12x12)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - KBC1122-AJZS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
KBC1122-AJZS
Specialized KBC1122-AJZS
Interface 156-DQFN (12x12)

Interface 156-DQFN (12x12)

Buy Now Datasheet
Specialized - KBC1122-AJZS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
KBC1122-AJZS
Specialized KBC1122-AJZS
Interface 156-DQFN (12x12)

Interface 156-DQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - KBC1122-AJZS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
KBC1122-AJZS
Integrated Circuits (ICs) - Interface - Specialized KBC1122-AJZS
IC INTFACE SPECIALIZED 156DQFN

IC INTFACE SPECIALIZED 156DQFN

Supplier's Site
Interface - Specialized - KBC1122-AJZS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
KBC1122-AJZS
Interface - Specialized KBC1122-AJZS
IC INTFACE SPECIALIZED 156DQFN

IC INTFACE SPECIALIZED 156DQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 205834-KBC1122-AJZS KBC1122-AJZS KBC1122-AJZS KBC1122-AJZS
Product Name Interface - Interface - Specialized - KBC1122-AJZS Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Package Type 156-DQFN (12x12) 156-VFQFN Dual Rows, Exposed Pad 156-VFQFN Dual Rows, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CG8925AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers