The JANTXV2N7236 is a P-channel MOSFET transistor qualified to the JANTXV level for high-reliability military applications, available in a TO-254AA package with dimensions of 13.59 to 13.84 mm in width, 20.07 to 20.32 mm in length, and 12.95 to 14.48 mm in terminal length. It has a drain-source breakdown voltage of -100 V, a continuous drain current of -18 A at 25°C case temperature, and a maximum power dissipation of 142 W. The thermal resistance from junction to case is 1.0 °C/W, and the junction temperature range is -55 °C to +150 °C. The gate-source voltage is rated at ±20 V, with a static drain-source on-state resistance of 0.20 Ω at 10 V gate drive and -11 A current. It is RoHS compliant by design and features a ceramic case with gold-plated terminals.
Trans MOSFET P-CH 100V 18A 3-Pin(3+Tab) TO-254 Product overview: JANTXV2N7236 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N7236 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTXV2N7236 |
| Product Name | 100V 18A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |