The JANTXV2N6796 is a military-qualified N-channel MOSFET for high-reliability switching applications, available in a TO-205AF (TO-39) package with a hermetically sealed kovar base and nickel cap. It has a drain-source voltage rating of 100 V, a continuous drain current of 8.0 A at +25 °C case temperature, and a thermal resistance junction-to-case of 5.0 °C/W. The device operates over a junction temperature range of -55 °C to +150 °C and meets MIL-PRF-19500/557 for JANTXV qualification. Its gate-source voltage is limited to ±20 V, and it features a static drain-source on-state resistance of 0.18 Ω at 10 V gate voltage and 5.0 A pulsed current. Weight is approximately 1.064 grams.
Trans MOSFET N-CH 100V 8A 3-Pin TO-39 Product overview: JANTXV2N6796 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N6796 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTXV2N6796 |
| Product Name | 100V 8A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |