The JANTXV2N6790 is a military-qualified N-channel MOSFET for high-reliability power switching applications, certified to MIL-PRF-19500/555 at the JANTXV level. It is packaged in a hermetically sealed TO-205AF (TO-39) case, measuring up to 8.51 mm in diameter and 19.05 mm in lead length, with a weight of approximately 1.064 grams. The device supports a maximum drain-source voltage of 200 V, a continuous drain current of 3.5 A at 25 °C, and a drain-to-source on-state resistance of 0.80 ħ at 10 V gate bias. Junction and storage temperatures range from -55 °C to +150 °C, with thermal resistance junction-to-case of 6.25 °C/W. It meets RoHS compliance in commercial grade versions and is classified as ESD Class 1A.
Trans MOSFET N-CH 200V 3.5A 3-Pin TO-39 Product overview: JANTXV2N6790 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTXV2N6790 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTXV2N6790 |
| Product Name | 200V 3.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |