Win Source Part Number: 1033025-JANTXV2N5416
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/485
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 2V @ 5mA, 50mA
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 50mA, 10V
Package / Case: 3-SMD, No Lead
Supplier Device Package: U4
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-JANTXV2N5416U4/T
TRANS PNP 300V 1A U4
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1033025-JANTXV2N5416U4/TR | JANTXV2N5416U4/TR |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | SOT3 | U4 |
| IC(max) | 1000 milliamps | 1000 milliamps |
| Power Gain | 30 dB |