PNP silicon power transistor qualified per MIL-PRF-19500/545 for JANTXV grade, packaged in TO-39 (TO-205AD) with a collector-emitter voltage rating of 80 Vdc, collector current of 2.0 Adc, and total power dissipation of 10 W at +25°C. Thermal resistance from junction to case is 1.75 °C/W. Operating and storage junction temperature range is -65 to +200 °C. Forward current transfer ratio ranges from 70 to 200 at 2.5 A collector current. Switching times include a turn-on time of 0.5 μs and turn-off time of 1.5 μs under specified conditions.
TRANS PNP 80V 2A TO39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTXV2N5153P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |