The JANTXV2N4234 is a PNP silicon power transistor, qualified to JANTXV level per MIL-PRF-19500/580 for high-reliability applications. It is housed in a hermetically sealed TO-205AD (TO-39) package with a steel base and nickel cap, weighing approximately 1.064 grams. The device has a collector-emitter voltage rating of -40 V, a collector current rating of -1.0 A, and a total power dissipation of 1.0 W at 25 °C, derated by 5.7 mW/°C above that temperature. Thermal resistance from junction to case is 29 °C/W. It meets MIL-PRF-19500/580 and is RoHS compliant in commercial grade. The case is internally connected to the collector.
TRANS PNP 40V 1A TO39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTXV2N4234L-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |