The JANTXV2N3867P is a PNP silicon switching transistor qualified to MIL-PRF-19500/350 Level JANTXV, housed in a TO-5 package. It has a collector-emitter voltage rating of 40 Vdc, a collector current rating of 3.0 Adc, and a total power dissipation of 1.0 W at 25°C. The device supports an operating and storage temperature range from -55°C to +200°C, with a thermal resistance of 17.5°C/W from junction to case. Electrical characteristics include a DC current gain (hFE) of 50 minimum at 500 mA and 1.0 V, and a collector-emitter saturation voltage of 0.5 V at 500 mA collector and 50 mA base current. Switching performance includes a delay time of 35 µs and a fall time of 100 µs under specified test conditions.
TRANS PNP 40V 3A TO-5AA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTXV2N3867P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |