The JANTXV2N3499UB/TR is part of the 2N3498 through 2N3501 series of military-qualified NPN silicon transistors for high-reliability and medium-power applications. It is housed in a U4 surface-mount package with hermetically sealed Kovar base and nickel cap, and has a maximum collector-emitter voltage of 100 V and collector current of 500 mA. The device features a thermal resistance junction-to-case of 30 °C/W and operates over a junction temperature range of -65 to +200 °C. It meets MIL-PRF-19500/366 qualification at the JANTXV level and is RoHS compliant in commercial grade variants. The part has a minimum current gain (hFE) of 35 at 1 mA and 75 at 10 mA, with a collector-emitter saturation voltage of 0.2 V at 10 mA base drive. The U4 package has a lead length of 1.50 to 1.750 inches, and pin 3 is connected to the case.
TRANS NPN 100V 0.5A UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTXV2N3499UB/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |