Bipolar (BJT) Transistor NPN 350V 1A 800mW Surface Mount UA
TRANS NPN 350V 1A UA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANTXV2N3439UA/TR-ND | JANTXV2N3439UA/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 4-SMD, No Lead | MIL-PRF-19500/368 |
| Transistor Grade / Operating Range | Military |