The JANTXV2N2905AP is a PNP silicon switching transistor in a TO-39 package, designed for high-reliability applications. It has a collector-emitter voltage rating of 60 Vdc and a maximum collector current of 600 mAdc. The device dissipates up to 0.6 W at +25°C and features a junction temperature range of -65°C to +200°C. With a minimum current gain of 100 at 150 mA collector current, it meets MIL-PRF-19500/290 qualification standards for JAN, JANTX, JANTXV, and JANS levels. Thermal resistance from junction to case is 0.29°C/mW. Output and input capacitances are 8.0 pF and 30 pF respectively, and switching times are 45 μs turn-on and 300 μs turn-off under specified conditions.
TRANS PNP 60V 0.6A TO39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTXV2N2905AP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |