Bipolar (BJT) Transistor NPN 30V 500mA 800mW Through Hole TO-39 (TO-205AD)
TRANS NPN 30V 0.5A TO39
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANTXV2N1613-ND | JANTXV2N1613 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | |
| Transistor Grade / Operating Range | Military |