Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANTXV1N5307UR-1/TR

Description
DIODE CUR REG 100V 2.64MA 500MW
Description
DIODE CUR REG 100V 2.64MA 500MW

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - JANTXV1N5307UR-1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JANTXV1N5307UR-1/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANTXV1N5307UR-1/TR
DIODE CUR REG 100V 2.64MA 500MW

DIODE CUR REG 100V 2.64MA 500MW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number JANTXV1N5307UR-1/TR
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers