Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
MICROCHIP TECHNOLOGY, INC.
JANTXV1N5286UR-1/TR -- DISCRETE SEMICONDUCTOR PRODUCTS - CURRENT REGULATION - DIODES, TRANSISTORS
Microchip Technology, Inc.
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JANTXV1N5286UR-1/TR
Description
DIODE CUR REG 100V 330UA 500MW
Acme Chip Technology Co., Limited
Done
Description
DIODE CUR REG 100V 330UA 500MW
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JANTXV1N5286UR-1/TR
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JANTXV1N5286UR-1/TR
DIODE CUR REG 100V 330UA 500MW
DIODE CUR REG 100V 330UA 500MW
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Transistors
Product Number
JANTXV1N5286UR-1/TR
Product Name
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
TGF3015-SM
Specs
Transistor Technology / Material
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type
QFN
Power Gain
17 dB
View Details
3
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP
2N4403RP
Specs
Transistor Type
Bipolar RF
Package Type
SOT3
View Details
JiuJiang Ingiant Technology Co., Ltd.
Current Collector high-performance aviation current collector DHK160-3-90A for an aerospace
View Details
Infineon Technologies AG
Single FETs, MOSFETs
94-4737
Specs
Polarity
N-Channel
Package Type
TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2
suppliers