Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single JANTXV1N4620UR-1

Description
Win Source Part Number: 1015105-JANTXV1N4620 UR-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/435 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 1650 Ohms Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1015105-JANTXV1N4620 UR-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/435 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 1650 Ohms Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1015105-JANTXV1N4620UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1015105-JANTXV1N4620UR-1
Discrete Semiconductor Products - Diodes - Zener - Single 1015105-JANTXV1N4620UR-1
Win Source Part Number: 1015105-JANTXV1N4620 UR-1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/435 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 1650 Ohms Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1015105-JANTXV1N4620UR-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/435
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 1650 Ohms
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Single Zener Diodes - JANTXV1N4620UR-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
JANTXV1N4620UR-1-ND
Single Zener Diodes JANTXV1N4620UR-1-ND
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA

Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTXV1N4620UR-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
JANTXV1N4620UR-1
Discrete Semiconductor Products - Diodes - Zener JANTXV1N4620UR-1
ZENER DIODE

ZENER DIODE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1015105-JANTXV1N4620UR-1 JANTXV1N4620UR-1-ND JANTXV1N4620UR-1
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-213AA (Glass) DO-213AA
VZ 3.3 volts 3.3 volts
ZZT 1650 ohms 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Zener Diodes - 7385058P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details