Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single JANTXV1N4123D-1/TR

Description
Win Source Part Number: 1029587-JANTXV1N4123 D-1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/435 Package: Tape & Reel (TR) Standard Package: 1 Tolerance: ±1% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 10 nA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 200 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTXV1N4123D-1/ TR
Request a Quote Datasheet
Description
Win Source Part Number: 1029587-JANTXV1N4123 D-1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/435 Package: Tape & Reel (TR) Standard Package: 1 Tolerance: ±1% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 10 nA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 200 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTXV1N4123D-1/ TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1029587-JANTXV1N4123D-1/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1029587-JANTXV1N4123D-1/TR
Discrete Semiconductor Products - Diodes - Zener - Single 1029587-JANTXV1N4123D-1/TR
Win Source Part Number: 1029587-JANTXV1N4123 D-1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/435 Package: Tape & Reel (TR) Standard Package: 1 Tolerance: ±1% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 10 nA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 200 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTXV1N4123D-1/ TR

Win Source Part Number: 1029587-JANTXV1N4123D-1/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/435
Package: Tape & Reel (TR)
Standard Package: 1
Tolerance: ±1%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 nA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 200 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-JANTXV1N4123D-1/TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1029587-JANTXV1N4123D-1/TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Voltage Regulators - 1908136P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 995576-74VHC595BQ,115 - Win Source Electronics
Specs
Output Voltage Type Tri-State
Package Type Other; Tape & Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details