The JANTX2N7225 is a military-qualified n-channel MOSFET designed for high-reliability switching applications, available in a TO-254AA package with a weight of 6.5 grams. It has a drain-source breakdown voltage of 200 V, a continuous drain current of 27.4 A at +25 °C, and a maximum power dissipation of 150 W at +25 °C, derated linearly by 1.2 W/°C above this temperature. The device features a thermal resistance junction-to-case of 0.83 °C/W and is compliant with MIL-PRF-19500/592 JANTX qualification. The case is ceramic with gold over nickel plated steel, and terminals are gold over nickel plated tungsten/copper, with RoHS compliance by design.
Trans MOSFET N-CH 200V 27.4A 3-Pin(3+Tab) TO-254 Product overview: JANTX2N7225 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 27.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 27.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7225 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N7225 |
| Product Name | 200V 27.4A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |