The JANTX2N7224 is a military-qualified n-channel MOSFET transistor for high-reliability switching applications, available in a TO-254AA package with a case size of 20.07 to 20.32 mm in length and 13.59 to 13.84 mm in width. It has a drain-source breakdown voltage of 100 V, a continuous drain current of 34.0 A at 25°C case temperature, and a thermal resistance junction-to-case of 0.83 °C/W. The device operates from -55°C to +150°C junction temperature and meets MIL-PRF-19500/592 JANTX qualification standards. It features a gold over nickel plated steel case and terminals, with a weight of 6.5 grams.
Trans MOSFET N-CH 100V 34A 3-Pin(3+Tab) TO-254AA Product overview: JANTX2N7224 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7224 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N7224 |
| Product Name | 100V 34A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |