The JANTX2N6804 is a P-channel MOSFET transistor qualified to the JANTX level per MIL-PRF-19500/562 for high-reliability military applications. It is packaged in a TO-3 metal can with a weight of approximately 12.7 grams. The device has a drain-source voltage rating of -100 V and a continuous drain current of -11.0 A at 25°C case temperature. Thermal resistance junction-to-case is 1.67 °C/W, and total power dissipation is 75 W at 25°C, derated linearly above that temperature. Operating and storage junction temperatures range from -55°C to +150°C. The terminal finish is solder-dipped Sn63/Pb37 over nickel-plated alloy 52. The part meets military qualification standards and is available in non-RoHS compliant versions.
Trans MOSFET P-CH 100V 11A 3-Pin(2+Tab) TO-3 Product overview: JANTX2N6804 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6804 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N6804 |
| Product Name | 100V 11A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |