The JANTX2N6782 is an N-channel MOSFET transistor qualified per MIL-PRF-19500/556 for use in power switching applications. It is packaged in a TO-205AF (formerly TO-39) case with a maximum drain-source voltage of 100 Vdc and a continuous drain current of 3.5 A at 25°C. The device has a drain-source on-state resistance of 0.61 Ω at 10 V gate-source voltage and 3.5 A current, with a gate threshold voltage ranging from 2.0 to 4.0 V. Operating and storage temperatures range from -55°C to +150°C, and power dissipation is rated at 15 W at 25°C, derating linearly by 0.12 W/°C above that temperature. The drain is electrically connected to the case.
Trans MOSFET N-CH 100V 3.5A 3-Pin TO-39 Product overview: JANTX2N6782 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6782 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N6782 |
| Product Name | 100V 3.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |