The JANTX2N6768 is a military-qualified N-channel MOSFET in a TO-3 metal can package, designed for high-reliability switching applications. It has a drain-source voltage rating of 400 V and a continuous drain current of 14.0 A at 25 °C, decreasing to 9.0 A at 100 °C. The device has a thermal resistance junction-to-case of 0.83 °C/W and a maximum power dissipation of 150 W at 25 °C. Junction and storage temperature range is -55 to +150 °C. It meets MIL-PRF-19500/543 JANTX qualification standards. The gate-source voltage is limited to ±20 V, and the static drain-source on-state resistance is 0.3 Ω at 10 V gate drive and 9.0 A pulsed current. The package is electrically connected to the drain and weighs approximately 12.7 grams.
Trans MOSFET N-CH 400V 14A 3-Pin(2+Tab) TO-3 Product overview: JANTX2N6768 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6768 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N6768 |
| Product Name | 400V 14A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |