The JANTX2N6766 is a military-qualified N-channel MOSFET in a TO-3 metal can package, designed for high-reliability switching applications. It has a drain-source voltage rating of 200 V, a continuous drain current of 30.0 A at 25 °C, and a thermal resistance junction-to-case of 0.83 °C/W. The device meets MIL-PRF-19500/543 JANTX qualification standards, with a junction and storage temperature range of -55 °C to +150 °C. The case is electrically connected to the drain terminal, and the part is mounted via a three-terminal leaded configuration. The TO-3 package dimensions include a body diameter of 1.177 to 1.197 inches and a height of 0.655 to 0.675 inches, with a weight of approximately 12.7 grams.
Trans MOSFET N-CH 200V 30A 3-Pin(2+Tab) TO-3 Product overview: JANTX2N6766 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6766 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N6766 |
| Product Name | 200V 30A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |