The JANTX2N6764 is a military-qualified N-channel MOSFET transistor for high-reliability switching applications, available in a TO-3 metal can package weighing approximately 12.7 grams. It offers a drain-source voltage rating of 100 V and a continuous drain current of 38.0 A at 25 °C, with a thermal resistance junction-to-case of 0.83 °C/W and a maximum power dissipation of 150 W. The device complies with MIL-PRF-19500/543 at the JANTX level and is rated for junction and storage temperatures from -55 °C to +150 °C. Gate-source voltage is limited to ±20 V. The TO-3 case features a drain electrically connected to the case, with solder-dipped terminals available in RoHS-compliant matte-tin plating for commercial versions only.
Trans MOSFET N-CH 100V 38A 3-Pin(2+Tab) TO-3 Product overview: JANTX2N6764 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6764 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N6764 |
| Product Name | 100V 38A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |