The JANTX2N6756 is a military-qualified n-channel MOSFET transistor in a TO-3 metal can package, designed for high-reliability switching applications. It has a drain-source voltage rating of 100 V and a continuous drain current of 14.0 A at a case temperature of +25°C, decreasing to 9.0 A at +100°C. The thermal resistance junction-to-case is 1.67 °C/W, and the total power dissipation at +25°C is 75 W, derating linearly by 0.6 W/°C above that temperature. The gate-source voltage is limited to ±20 V. The device is qualified to JANTX level per MIL-PRF-19500/542 and has a junction temperature range of -55°C to +150°C. The case is electrically connected to the drain terminal. Weight is approximately 12.7 grams.
Trans MOSFET N-CH 100V 14A 3-Pin(2+Tab) TO-3 Product overview: JANTX2N6756 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N6756 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-JANTX2N6756 |
| Product Name | 100V 14A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |