Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANTX2N6650 JANTX2N6650

Description
Manufacturer: Microchip Technology Win Source Part Number: 922358-JANTX2N6650 Series: Military, MIL-PRF-19500/527 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 80 V 10 A - 5 W Through Hole TO-204AA (TO-3) Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-204AA (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15538, 1086-15538-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922358-JANTX2N6650 Series: Military, MIL-PRF-19500/527 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 80 V 10 A - 5 W Through Hole TO-204AA (TO-3) Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-204AA (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15538, 1086-15538-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6650 - 922358-JANTX2N6650 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6650
922358-JANTX2N6650
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6650 922358-JANTX2N6650
Manufacturer: Microchip Technology Win Source Part Number: 922358-JANTX2N6650 Series: Military, MIL-PRF-19500/527 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Bipolar (BJT) Transistor PNP - Darlington 80 V 10 A - 5 W Through Hole TO-204AA (TO-3) Package: Bulk Package: TO-204AA, TO-3 Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-204AA (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15538, 1086-15538-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922358-JANTX2N6650
Series: Military, MIL-PRF-19500/527
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 80 V 10 A - 5 W Through Hole TO-204AA (TO-3)
Package: Bulk
Package: TO-204AA, TO-3
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-204AA (TO-3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-15538, 1086-15538-MIL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 922358-JANTX2N6650
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N6650
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
MOSFETs - 1690696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Sot-346 (sc-59)
View Details