The JANTX2N5794U is a dual NPN silicon transistor in a TO-78 package, designed for high-reliability applications. It has a collector-emitter voltage rating of 40 Vdc, collector current of 600 mAdc, and total power dissipation of 0.6 W at +25°C, derating linearly above that temperature. The device meets MIL-PRF-19500/495 qualification standards. Forward current transfer ratio (hFE) ranges from 75 to 300 at IC = 10 mA and VCE = 10 V, and 100 at IC = 150 mA and VCE = 10 V. Collector-emitter saturation voltage is 0.3 V at IC = 150 mA and IB = 15 mA, and 0.9 V at IC = 300 mA and IB = 30 mA. Turn-on time is 45 µs and turn-off time is 310 µs under specified switching conditions. Output capacitance is 8.0 pF and input capacitance is 33 pF at 100 kHz to 1 MHz.
TRANS 2NPN DUAL 40V 600MA U
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTX2N5794U/TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |