Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors JANTX2N4029

Description
Win Source Part Number: 1382407-JANTX2N4029 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/512 Package: Bulk Standard Package: 1 pcs Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Base Product Number: 2N4029 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382407-JANTX2N4029 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/512 Package: Bulk Standard Package: 1 pcs Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Base Product Number: 2N4029 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1382407-JANTX2N4029 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1382407-JANTX2N4029
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1382407-JANTX2N4029
Win Source Part Number: 1382407-JANTX2N4029 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/512 Package: Bulk Standard Package: 1 pcs Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Supplier Device Package: TO-18 Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Base Product Number: 2N4029 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382407-JANTX2N4029
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Series: Military, MIL-PRF-19500/512
Package: Bulk
Standard Package: 1 pcs
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Base Product Number: 2N4029
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTX2N4029 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N4029
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N4029
TRANS PNP 80V 1A TO18

TRANS PNP 80V 1A TO18

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1382407-JANTX2N4029 JANTX2N4029
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3 MIL-PRF-19500/512
IC(max) 1000 milliamps 1000 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220628 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.5A Bipolar Transistor - 276-BC807-16LR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC-848-B - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 30 volts
View Details