Manufacturer: Microchip Technology
Win Source Part Number: 922352-JANTX2N3810
Series: Military, MIL-PRF-19500/336
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA - 350mW Through Hole TO-78-6
Package: TO-78-6 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N3810
Categories: Discrete Semiconductor Products
Case / Package: TO-78-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-2709, 1086-2709-MIL
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 350mW Through Hole TO-78-6
TRANS 2PNP 60V 0.05A TO78
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 922352-JANTX2N3810 | 1086-2709-ND | JANTX2N3810 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - JANTX2N3810 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | SOT3; TO-78-6 | TO-78-6 Metal Can | MIL-PRF-19500/336 |
| Transistor Grade / Operating Range | Military |