TRANS PNP 40V 1.5A TO39 Product overview: JANTX2N3762 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTX2N3762 can be used for catalog matching and distributor lookup.
TRANS PNP 40V 1.5A TO39
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-JANTX2N3762 | JANTX2N3762 |
| Product Name | 40V 1.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | MIL-PRF-19500/396 |
| Packing Method | Bulk | Bulk; Bulk |
| IC(max) | 1500 milliamps | 1500 milliamps |
| VCEO | 40 volts | 40 volts |