The JANTX2N3700P is a military-grade NPN silicon transistor in a hermetically sealed TO-18 package, designed for high-reliability applications. It has a collector-emitter voltage rating of 80 V, a collector current of 1.0 A, and a total power dissipation of 0.5 W at 25 °C ambient temperature. It meets MIL-PRF-19500/391 qualifications, with a junction and storage temperature range of -65 °C to +200 °C and a thermal impedance of 325 °C/W junction-to-ambient.
TRANS NPN 80V 1A TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTX2N3700P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |