PNP silicon switching transistor in a surface-mount TO-39 package with a collector-emitter voltage rating of 175 Vdc, collector current of 1.0 Adc, and total power dissipation of 1.5 W at +25°C. It has a collector-emitter breakdown voltage of 175 Vdc, collector cutoff current of 10 μAdc at 175 Vdc, and forward current transfer ratio ranging from 30 to 150 at 150 mA and 10 V. Operating and storage junction temperature range is -65 to +200°C. Qualified per MIL-PRF-19500/357 for JANTXV level.
TRANS PNP 175V 10UA UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTX2N3636UB/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |