The JANTX2N3019SP is a military-qualified NPN silicon transistor in a TO-39 package, designed for high-reliability applications. It has a collector-emitter voltage rating of 80 V, a collector current of 1.0 A, and a total power dissipation of 0.8 W at +25 °C. Thermal resistance is 195 °C/W junction-to-ambient and 30 °C/W junction-to-case. The device meets MIL-PRF-19500/391 qualification standards and is RoHS compliant by design. Its hermetically sealed kovar case with nickel cap and gold-plated terminals ensures environmental stability. The part is rated for junction and storage temperatures from -65 °C to +200 °C.
TRANS NPN 80V 1A TO39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTX2N3019SP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |