Manufacturer: Microchip Technology
Win Source Part Number: 876183-JANTX2N2484UB
Series: Military, MIL-PRF-19500/376
Features: Bipolar (BJT) Transistor 60 V 50 mA 360 mW
Package: Bulk
Family Name: 2N2484
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-2681, 1086-2681-MIL
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UB
TRANS NPN 60V 0.05A UB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 876183-JANTX2N2484UB | 1086-2681-ND | JANTX2N2484UB |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTX2N2484UB | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | 3-SMD, No Lead | UB |
| Polarity | NPN | ||
| Transistor Grade / Operating Range | Military |